ELMA Electronic Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| 6U VPX 10Gb Ethernet Switch with Layer 2 and Layer 3 full routing management capability Model T4340a Extended and conduction cooled 2 x 10 Gig E Base CX 4 front... | |
| Features: Up to 21 Gigabit Ethernet ports (12 on front panel, 9 on rear connector) Layer 2 Switching capabilities: • 16K entry forwarding database • Automatic or controlled learning and... | |
| Features: Replaces the 6611G - 6612G series 10 rear gigabit Ethernet ports with 2 optional front fiber ports Standard air and rugged conduction cooled versions Fully managed via Switchware web... | |
| Features: 12 front 1GbE fiber ports and 12 rear 1Ge ports Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full... | |
| Features: 24 Gigabit Ethernet ports with front and rear port options 4 configurable fiber / copper front ports Compatible with 6760 series switches Conduction and Convection Cooled versions Layer 3... | |
| Features: 24 x 1GbE & up to 4 x 10Gigabit Ethernet ports with a full-wire speed switching capacity of 125 Mpps. Extended and conduction cooled versions available Optional front SX... | |
| Features: 4 full-featured T1/E1/J1 interface ports High-density synchronous communications controller Onboard timeslot interchanger offers local routing of individual timeslots, hyperchannels, and subchannels | |
| Features: Conduction cooled and extended temperature version available 9 Ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version available Layer 2 bridging capabilities:... | |
| Features: cPCI form factor, also available in VME64x Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000... | |
| Features: Extended and conduction cooled versions available 16k entry forwarding database Automatic or controlled learning and aging routing table Full line rate switching engine Port and MAC access control Flow... | |
| Features: Extended temperature capability -20C to +65C Conduction cooled versions available Up to 10 ethernet ports including 1 optical fiber channel (SX or LX) 9 port 1000BT conduction cooled version... | |
| Features: Full wire speed switching capabilility up to 37Mpps Eight 1000Base-BX ports on P1 (UTP) Twelve 1000Base-T ports on P1/P2 (TP) One front (*) auto media detect Ethernet port: 10/100/1000... | |
| Features: Layer 3 IP forwarding at wire speed 12 or 24 10/100/1000 Ethernet ports with a full-wire speed switching capacity of up to 37Mpps Extended temperature and rugged versions L3... | |
| Features: RJ-45 connector to CAT 5 unshielded twisted pair cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two or four independent copper ports Universal... | |
| Features: RJ-45 connector to CAT 5 unshielded twisted pair cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two or four independent ports Universal 3.3... | |
| Features: SC connectors to multi-mode fiber cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two independent ports with fiber connectors Universal 3.3 and 5V... | |
| Features: ST connectors to multi-mode fiber cPCI 3U card, 32 bit, 33 mHz with either 3U or 6U front panel Two independent ports with fiber connectors Universal 3.3 and 5V... | |
| Features: The 7478G NIC provides eight Ethernet connections over twisted pair media RJ45 connectors are available for front panel accessibility or rear I/O accessibility via a Direct-Plug Rear Transition Module... | |
| Features: VME64x form factor, also available in cPCI Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000... | |
| ComEth4100 is built on the latest generation of Gigabit switch engine combined with an optional PowerPC processor for management. The switch core contains a highspeed non blocking four traffic class... | |
| Gigabit Ethernet Switch PICMG 2.16 or VITA 31.1 Model 6760 series 24 10/100/1000BT Ethernet Ports Switching capacity of 24M packets (16 ports) and 36M packets (24 ports) 8K MAC addresses... | |
| The 4582a implements a new generation of multi-layer Ethernet matrices for high speed embedded interconnect applications requiring low-power 10GbE and 40GbE connectivity. Our Switchware management application provides IPv6 support,... | |
| The ComEth 4580a is a high performance OpenVPX fully managed Ethernet Switch, providing up to 12* Gigabit ports and 6*10G/40G ports. Its Ethernet matrix features a highly flexible L2/L3/L4 forwarding,... | |
| The ComEth4070b is built on a Gigabit engine offering a layer 2+ switch and a full layer 3 router on a single board with optimized power consumption. The ComEth4070b supports... | |
| The ComEth4345a is built on a highly integrated Gigabit switch engine and PHY transceivers and is part of our 434x family of 10 Gigabit Ethernet switches and routing engines featuring... | |
| The ComEth4510a is a combined Control and Data Plane switch for demanding 6U OpenVPX Ethernet architectures. The Ethernet packet processor of our field proven ComEth 43xxa range is used for... | |
| The SBX-DUB is a peripheral slot board equipped with four individual quad port USB 3.0 controllers, providing a total of 16 USB xHCI SuperSpeed channels. 12 USB 3.0 ports are... | |
| The SL2-BRASS is a 9-port Gigabit Ethernet switch on a peripheral slot card for CompactPCI® Serial systems. The on-board Marvell® 88E6390 GbE switch provides a rich feature set and includes... | |
| The T4410a supports applications requiring fast data distribution and management. Data Plane: PCI Express Interfaces • Six 4 lane PCIe ports on P1/P2 Control Plane: Ethernet Interfaces • Six (or... |