ELMA Electronic Inc. Type 11M2, 5U, Rugged MicroTCA Chassis

Description
11M2, rugged packaging for MicroTCA. Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular, antivibration card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular, rugged design keeps prototyping costs low with out sacrificing performance in harsh environments. Features 19” rackmount, MIL compliant to PICMG® specification μTCA.1 R1.0 High availability, managed platform, with plug removable FRUs 5U H x 84HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options MIL tested Anti-vibration card guide See AMC Load Board or Extender Board Scope of Supply High quality 19” rackmount rugged, chassis platform compliant to the PICMG® specification μTCA.1 R1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
11M2, rugged packaging for MicroTCA. Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular, antivibration card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular, rugged design keeps prototyping costs low with out sacrificing performance in harsh environments. Features 19” rackmount, MIL compliant to PICMG® specification μTCA.1 R1.0 High availability, managed platform, with plug removable FRUs 5U H x 84HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options MIL tested Anti-vibration card guide See AMC Load Board or Extender Board Scope of Supply High quality 19” rackmount rugged, chassis platform compliant to the PICMG® specification μTCA.1 R1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
Type 11M2, 5U, Rugged MicroTCA Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 11M2, 5U, Rugged MicroTCA Chassis
Type 11M2, 5U, Rugged MicroTCA Chassis
11M2, rugged packaging for MicroTCA. Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular, antivibration card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular, rugged design keeps prototyping costs low with out sacrificing performance in harsh environments. Features 19” rackmount, MIL compliant to PICMG® specification μTCA.1 R1.0 High availability, managed platform, with plug removable FRUs 5U H x 84HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options MIL tested Anti-vibration card guide See AMC Load Board or Extender Board Scope of Supply High quality 19” rackmount rugged, chassis platform compliant to the PICMG® specification μTCA.1 R1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

11M2, rugged packaging for MicroTCA. Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular, antivibration card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular, rugged design keeps prototyping costs low with out sacrificing performance in harsh environments.

Features

  • 19” rackmount, MIL compliant to PICMG® specification μTCA.1 R1.0
  • High availability, managed platform, with plug removable FRUs
  • 5U H x 84HP x 198mm D (4U, 5U and 6U options)
  • Holds 14 AMC’s (single, full sized)
  • Modular extrusion-based solution
  • Single or dual star backplanes optional
  • Accepts MicroTCA compliant, plug in MCH
  • 3, hot swap, fully IPMI managed cooling units
  • Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options
  • MIL tested Anti-vibration card guide
  • See AMC Load Board or Extender Board

Scope of Supply

High quality 19” rackmount rugged, chassis platform compliant to the PICMG® specification μTCA.1 R1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 11M2, 5U, Rugged MicroTCA Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Cost-effective Desktop Chassis for MicroATX Motherboard -  - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Intel® Server Chassis P4304XXSFEN -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
View Details