ELMA Electronic Inc. Datasheets for Field-Programmable Gate Arrays (FPGA)
Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC).
Field-Programmable Gate Arrays (FPGA): Learn more
| Product Name | Notes |
|---|---|
| FPGA Platform Includes: Elma 19” 2U rackmount enclosure (other sizes available – contact Elma Sales) Elma Bustronic 1-slot backplane BittWare Stratix V FPGA-based 6U VPX board 4-channel, up to 5... | |
| For compute intensive applications including radar signal processing, image processing and others requiring high bandwidth signal pre-processing and data communications. The TIC-FEP-VPX6a is a VPX hybrid processing engine combining the... | |
| This 3U VPX front end processor card supports the high bandwidth communications needs of today's high speed VPX form factor platforms. Supports Freescale and Intel based host processors Features a... | |
| Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface:... |