ELMA Electronic Inc. Datasheets for Bus Adapters
Bus adapters connect peripherals to computers that do not provide native support for a peripheral's interface. Some bus adapters are housed in cables that connect one bus to another. Others are board-level cards, blades, or stand-alone units with interfaces and power supplies.
Bus Adapters: Learn more
| Product Name | Notes |
|---|---|
| 32/64b 33/66 MHz PCI-x to PMC-x Adapter Model 8098a Permits operation of a standard 32 or 64 bit PCI-X card in a PMC slot Passive adapter - no software set... | |
| SCSI drives are increasingly scarce but your old interface isn’t going away just yet. The 5056 solves that problem by providing either narrow SCSI or SATA interface connectivity in a... | |
| The Model 9301 is a VITA 42.3 XMC adapter card / mezzanine storage module with a single M.2 SSD site. The M.2 site supports up to 4 lanes of PCIe... | |
| The Model 9302 is a VITA 42.3 XMC adapter card with three M.2 SSD sites. Each M.2 site supports one lane of PCIe Gen 2 connectivity at 5 Gb/s... | |
| Allows operation of standard 32-bit PCI card in a PMC slot | |
| Enables the use of PMCs in a PCI based system Designed as a low cost solution A & C rows of 96-pin DIN connect with 64-pin I/O connector Includes aluminum... | |
| Enables the use of PMCs in a PCI based system Designed to improve signal integrity while retaining passive adapter Key control signals on PCI fixed to ground to reduce signal... | |
| Enables use of PMC within a PCI environment 21154 PCI to PCI bridge chip operates in either 33 or 66 Mhz Provides DC to DC converter to convert 5V power... | |
| Enables use of PMC within a PCI environment 21154 PCI to PCI bridge chip operates in either 33 or 66 Mhz Utilizes 3.3V power directly from the PCI LEDs monitor... | |
| For use in a lab environment Enables use of 32-bit PCI card in a PMC slot PCI card plugs in perpendicular to PMC card Connector permits short PCI card to... | |
| Permits delivery of PMC derived applications in a standard PCI or PCI-X environment Supports PMC (IEEE 1386) and PMC-X (VITA 39) Intel 31154 bridge operates at 33/66MHz (PCI) or 66/100/133MHz... |