ELMA Electronic Inc. Datasheets for Video Cards
Video cards are used to regulate the data displayed on computer monitors.
Video Cards: Learn more
| Product Name | Notes |
|---|---|
| For compute intensive applications including radar signal processing, image processing and others requiring high bandwidth signal pre-processing and data communications. The TIC-FEP-VPX3b provides one VITA 57 FMC site for reconfigurable... | |
| High performance solutions for today's embedded applications Based on the E4690 GPU from AMD, the Condor 2100x boasts the latest graphics features and includes hardware acceleration of H.264 and VC-1... | |
| IPN250 is the world's first 6U OpenVPX GPGPU COTS board for rugged Mil & Aero applications. Customers can deploy their CUDA, OpenCL, OpenGL and video and image processing applications developed... | |
| NPN240 is the world's first rugged, NVIDIA CUDA enabled dual GPGPU multiprocessor for defense and aerospace applications. The NPN240 features two NVIDIA CUDA-capable GT240 96-core GPUs, enabling it to deliver... | |
| The Condor 4000x is a leading edge XMC form factor graphics/video card for use in applications that require very high-end graphics and computation. Based on AMD’s Radeon E8860 GPU, the... | |
| The Condor GR2 3U VPX is a 3U VPX graphics/video card based on the leading edge NVIDIA® GeForce® GTX 850M that uses NVIDIA Maxwell™ GPU architecture. The Condor GR2 3U... | |
| The Condor VC102x is a rugged XMC card that supports high definition (HD) or standard definition (SD) raw video capture and H.264/MJPEG video compression. The versatile card serves as a... | |
| The GRA111 is a 3U OpenVPX graphics board, employing the state-of-the-art NVIDIA GT 240 GPU bringing desktop performance to the rugged Military and Aerospace market. In addition to meeting increased... | |
| The IC-GRA-XMCc is a VITA XMC compliant board, offering a x8-lane PCI Express® bus interface with the host. The autonegotiation capability enables access via q x1, x2 or x4 link. | |
| The TIC-GRA-XMCb is a versatile graphics board based on the AMD/ATI M96 GPU (Radeon E4690-E700 core) suited for embedded applications. The board provides the performance needed for today's defense, aeronautics... | |
| Two independent display outputs and inputs for independent display timing & resolution and VGA or digital video capture MB86297 (Carmine) Fujitsu graphics processor for multimedia applications; compatible with OpenGL ES... |