ELMA Electronic Inc. CPCI, Type 32C, 4U Portable Tower

Description
Elma Type 32C, 4U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32C is available with front to rear airflow. The compact 12.6" height and 7" width make it easy to carry. The Type 32C accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Features Portable tower fully compliant to IEEE 1101.10/.11 4U x 63HP x 310mm (W x H x D) 3, 4, or 6 slot, 6U x 160mm boards PICMG: 2.0, 2.16, 2.17, 2.20 backplanes (H.110 optional) Cooling front to rear (1 x 90 CFM), plug removable Advanced EMC shielding to meet CE and FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution
Description
Elma Type 32C, 4U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32C is available with front to rear airflow. The compact 12.6" height and 7" width make it easy to carry. The Type 32C accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Features Portable tower fully compliant to IEEE 1101.10/.11 4U x 63HP x 310mm (W x H x D) 3, 4, or 6 slot, 6U x 160mm boards PICMG: 2.0, 2.16, 2.17, 2.20 backplanes (H.110 optional) Cooling front to rear (1 x 90 CFM), plug removable Advanced EMC shielding to meet CE and FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution

Suppliers

Company
Product
Description
Supplier Links
CPCI, Type 32C, 4U Portable Tower -  - ELMA Electronic Inc.
Fremont, CA, USA
CPCI, Type 32C, 4U Portable Tower
CPCI, Type 32C, 4U Portable Tower
Elma Type 32C, 4U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications. Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32C is available with front to rear airflow. The compact 12.6" height and 7" width make it easy to carry. The Type 32C accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Features Portable tower fully compliant to IEEE 1101.10/.11 4U x 63HP x 310mm (W x H x D) 3, 4, or 6 slot, 6U x 160mm boards PICMG: 2.0, 2.16, 2.17, 2.20 backplanes (H.110 optional) Cooling front to rear (1 x 90 CFM), plug removable Advanced EMC shielding to meet CE and FCC Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IPMI (optional) Ready to run - turnkey solution

Elma Type 32C, 4U "Small" enclosures provides a lightweight, tower platform for packaging portable CompactPCI applications.

Designed to IEEE 1101.10/.11 standards, Type 32C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32C is available with front to rear airflow. The compact 12.6" height and 7" width make it easy to carry. The Type 32C accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle.

Features

  • Portable tower fully compliant to IEEE 1101.10/.11
  • 4U x 63HP x 310mm (W x H x D)
  • 3, 4, or 6 slot, 6U x 160mm boards
  • PICMG: 2.0, 2.16, 2.17, 2.20 backplanes (H.110 optional)
  • Cooling front to rear (1 x 90 CFM), plug removable
  • Advanced EMC shielding to meet CE and FCC
  • Wide range of PSU inputs (90 - 264 VAC, 48VDC)
  • Wide range of PSU options: fix mount, plug in, N+1
  • Shelf Management: PICMG 2.9, IPMI (optional)
  • Ready to run - turnkey solution
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CPCI, Type 32C, 4U Portable Tower
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/Wallmount Chassis for ATX/MicroATX Motherboard with Dual Hot-Swap 3.5
Specs
Product Type Chassis
Form Factor ATX; microATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Specs
Product Type Chassis
Mounting Style Desktop
Backplane Bus VPX
View Details