ELMA Electronic Inc. VXS Type 32C Portable Tower

Description
High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Portable tower design, ideal for development. Assembled, wired, and tested prior to shipment. Features Portable Tower Chassis fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 41, VXS Switched Fabric Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm Backplane available in Star — 5, 8, or 10 slots, Dual Star in 8 or 12 slots, Switchless Mesh in 5 slots (3 VXS+2 legacy VME64x) Advanced EMC shielding to meet CE and FCC Cooling front to rear Ready to run-turnkey solution
Description
High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Portable tower design, ideal for development. Assembled, wired, and tested prior to shipment. Features Portable Tower Chassis fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 41, VXS Switched Fabric Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm Backplane available in Star — 5, 8, or 10 slots, Dual Star in 8 or 12 slots, Switchless Mesh in 5 slots (3 VXS+2 legacy VME64x) Advanced EMC shielding to meet CE and FCC Cooling front to rear Ready to run-turnkey solution

Suppliers

Company
Product
Description
Supplier Links
VXS Type 32C Portable Tower -  - ELMA Electronic Inc.
Fremont, CA, USA
VXS Type 32C Portable Tower
VXS Type 32C Portable Tower
High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Portable tower design, ideal for development. Assembled, wired, and tested prior to shipment. Features Portable Tower Chassis fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 41, VXS Switched Fabric Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm Backplane available in Star — 5, 8, or 10 slots, Dual Star in 8 or 12 slots, Switchless Mesh in 5 slots (3 VXS+2 legacy VME64x) Advanced EMC shielding to meet CE and FCC Cooling front to rear Ready to run-turnkey solution

High performance VXS chassis platform consisting of alodined aluminum enclosures, VXS backplane, power supply, cooling system and AC/DC power components. Portable tower design, ideal for development. Assembled, wired, and tested prior to shipment.

Features

  • Portable Tower Chassis fully compliant to Eurocard and IEEE standards
  • Fully compliant to current VITA 41, VXS Switched Fabric Standards
  • Size 13" or 17" high
  • 6U vertical card mounting, recessed 60mm
  • Backplane available in Star — 5, 8, or 10 slots, Dual Star in 8 or 12 slots, Switchless Mesh in 5 slots (3 VXS+2 legacy VME64x)
  • Advanced EMC shielding to meet CE and FCC
  • Cooling front to rear
  • Ready to run-turnkey solution
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VXS Type 32C Portable Tower
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-50D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 500 watts
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Intel® Server Chassis H2312XXKR -  - Intel Corporation
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details