ELMA Electronic Inc. Type 11C, CPCI, 9U, Vertical Chassis

Description
Elma Type 11C family of enclosures provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 4, 6, 8 or 16-slot PICMG: 2.0, 2.16, EXP.0 backplanes (H.110 optional) Cooling front to rear Advanced EMC shielding to meet CE, FCC and NEBS Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IMPI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures, high performance CPCI backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
Elma Type 11C family of enclosures provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 4, 6, 8 or 16-slot PICMG: 2.0, 2.16, EXP.0 backplanes (H.110 optional) Cooling front to rear Advanced EMC shielding to meet CE, FCC and NEBS Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IMPI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures, high performance CPCI backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Type 11C, CPCI, 9U, Vertical Chassis
Type 11C, CPCI, 9U, Vertical Chassis
Elma Type 11C family of enclosures provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots. Features 19” Rackmount fully compliant to IEEE 1101.10/.11 9U x 84HP x 290mm (H x W x D) 4, 6, 8 or 16-slot PICMG: 2.0, 2.16, EXP.0 backplanes (H.110 optional) Cooling front to rear Advanced EMC shielding to meet CE, FCC and NEBS Wide range of PSU inputs (90 - 264 VAC, 48VDC) Wide range of PSU options: fix mount, plug in, N+1 Shelf Management: PICMG 2.9, IMPI (optional) Ready to run - turnkey solution Scope of Supply High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures, high performance CPCI backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Elma Type 11C family of enclosures provides a high quality, cost effective pre-plated steel platform. Designed to IEEE 1101.10/.11 standards, Type 11C enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and number of slots.

Features

  • 19” Rackmount fully compliant to IEEE 1101.10/.11
  • 9U x 84HP x 290mm (H x W x D)
  • 4, 6, 8 or 16-slot
  • PICMG: 2.0, 2.16, EXP.0 backplanes (H.110 optional)
  • Cooling front to rear
  • Advanced EMC shielding to meet CE, FCC and NEBS
  • Wide range of PSU inputs (90 - 264 VAC, 48VDC)
  • Wide range of PSU options: fix mount, plug in, N+1
  • Shelf Management: PICMG 2.9, IMPI (optional)
  • Ready to run - turnkey solution

Scope of Supply

High quality 19” rackmount chassis platform consisting of pre-galvanized steel enclosures, high performance CPCI backplane, power supply, cooling system and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 11C, CPCI, 9U, Vertical Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Expansion Chassis UPS Connectivity Device -  - Eaton | Power Quality
Specs
Product Type Expansion Chassis
Mounting Style Rack-mount; Wall-mounted
Backplane Bus Modbus
View Details