ELMA Electronic Inc. Type 11M, 6U, MicroTCA Chassis

Description
Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular design also keeps prototyping costs low. When a project moves to higher volumes, Elma can switch from extrusions to stamped sheet metal. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug removable FRUs 6U H x 87HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options Removable air filter(s) Customized versions available Scope of Supply High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.
Description
Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular design also keeps prototyping costs low. When a project moves to higher volumes, Elma can switch from extrusions to stamped sheet metal. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug removable FRUs 6U H x 87HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options Removable air filter(s) Customized versions available Scope of Supply High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Type 11M, 6U, MicroTCA Chassis
Type 11M, 6U, MicroTCA Chassis
Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular design also keeps prototyping costs low. When a project moves to higher volumes, Elma can switch from extrusions to stamped sheet metal. Features 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0 High availability, managed platform, with plug removable FRUs 6U H x 87HP x 198mm D (4U, 5U and 6U options) Holds 14 AMC’s (single, full sized) Modular extrusion-based solution Single or dual star backplanes optional Accepts MicroTCA compliant, plug in MCH 3, hot swap, fully IPMI managed cooling units Plug removable, fully IPMI managed Power Modules (PMs), AC or DC input power options Removable air filter(s) Customized versions available Scope of Supply High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

Elma's unique modular MicroTCA solution allows a wide range of design options. The Elma solution is extrusion-based, with modular card guides allowing various slot counts, card heights, and component configurations. This greatly reduces the costs, lead-time, and risk of tailoring a configuration to a customer's specific needs. The Elma modular design also keeps prototyping costs low. When a project moves to higher volumes, Elma can switch from extrusions to stamped sheet metal.

Features

  • 19” rackmount, fully compliant to MicroTCA.0 Spec. Rev 1.0
  • High availability, managed platform, with plug removable FRUs
  • 6U H x 87HP x 198mm D (4U, 5U and 6U options)
  • Holds 14 AMC’s (single, full sized)
  • Modular extrusion-based solution
  • Single or dual star backplanes optional
  • Accepts MicroTCA compliant, plug in MCH
  • 3, hot swap, fully IPMI managed cooling units
  • Plug removable, fully IPMI managed Power Modules (PMs),
  • AC or DC input power options
  • Removable air filter(s)
  • Customized versions available

Scope of Supply

High quality 19” rackmount chassis platform compliant to the MicroTCA.0 Rev 1.0 specification consisting: of pre-galvanized steel enclosure, high performance PICMG system backplane, power module, cooling units and AC/DC power components. Assembled, wired and tested prior to shipment.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 11M, 6U, MicroTCA Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC512F-260 / SC512F-260B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details