ELMA Electronic Inc. Datasheets for Single Board Computers (SBC)
Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices.
Single Board Computers (SBC): Learn more
| Product Name | Notes |
|---|---|
| Features: High performance Intel® Architecture processor blade Two, quad-core Intel® Xeon® L5518 (2.13 GHz) processors Up to 80GB main memory Hot-swappable hard disk with flexible choice of storage options RAID... | |
| Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Freescale MPC8540 System-on-Chip processor... | |
| Features: Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. MPC7448 1.5 GHz microprocessor... | |
| Features: -25C to +70C Operating Temperature (E-series) -40C to +85C Operating Temperature (K-series) Rugged Conduction Cooled version (RC-series) 2.26 or 1.86GHz Intel® Core™ 2 Duo processor Supports up to 8... | |
| Features: 3rd generation Intel® Core™ processor: 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor 2-core 1.7 GHz Intel Core i7-3517UE processor Up to 16... | |
| Features: 3U VPX (VITA 46.0) N-Series single board computer: 3U VPX 1.0 inch slot, air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications Optional rear transition module available... | |
| Features: 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications Ruggedized conduction-cooled VPX-REDI versions (RCx-Series): Conduction-cooled to VITA 48.2, conformally... | |
| Features: 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot or 1.0 inch slot Optional... | |
| Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ | |
| Features: 3rd generation Intel® Core™ processor Single Board Computer: 4-core 2.3 GHz Intel Core i7-3615QE processor 4-core 2.1 GHz Intel Core i7-3612QE processor 2-core 2.5 GHz Intel Core i7-3555LE processor... | |
| Features: e500 core running 533 or 833 MHz with : L1 caches : 32KB Inst. and 32KB Data with parity 256 KB of L2 integrated cache or private SRAM MMU... | |
| Features: e600 core running at 1 GHz with : L1 caches : 32KB Inst. and 32KB Data with parity 512KB of L2 integrated cache 256 or 512MB SDRAM-DDR333 with ECC... | |
| Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Operating temperature: -40°C to +71°C Shock: MIL STD 810F, 45g's ½ | |
| Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Operating temperature:... | |
| Features: Extended shock and vibration with conformal coating Qualified to environmental requirements in MIL STDs 810F, 901D and 167 Shock: MIL STD 810F, 45g's ½ sine 20 ms Vibration: MIL... | |
| Features: Low cost PowerPC embedded core - 400MHz or 450MHZ Supports 2eSST via Tundra TSi148 VME bridge for 320MB/sec transfer rate SDRAM: 128 MB data size 64 bits with ECC... | |
| Features: MPC7448 running at 667 or 1.4 GHz with: L1 caches : 32KB Inst. and 32KB Data with parity 1MB of L2 integrated cache with ECC 512MB , 1 or... | |
| Features: PPC603e with FPU 32 bits RISC architecture with : - 400/450 MHz - 16KB Instruction Cache and 16KB Data Cache - 24KB on-board fast dual-port SRAM - MMU and... | |
| Features: Rugged, conduction cooled design MPC8250/70, part of the PowerQUICCII processor family 266 or 400/450 MHz 64 or 128MB of shared SDRAM 128KB SRAM PCI signaling Rev 2.2 Up to... | |
| Features: High performance processor blade with SMP support Two, Quad-Core Intel Xeon (2.13 GHz) LV processors Up to 32GB main memory Ten Gigabit Ethernet ports Multiple software packages including operating... | |
| A 6U processor board extending the choice of long-life VMEbus products designed to be available beyond 2020. Features Based on 4th generation Intel Core™ processor Supports two PMC/XMC sites for... | |
| At the top of our Front End Processing range, the ICFEP-VPX6b renews the proven architecture of the IC-FEPVPX6a while increasing the processing capability by offering two user programmable Virtex®-7 FPGAs... | |
| Ideal for space constrained applications where high compute density requirements and SWaP concerns are key. Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and... | |
| PP B1x/msd is a 6U CompactPCI® board based on 4th generation Intel® processors with build variants allowing processor and memory choice to suit the application. PP B1x/msd is designed to... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2.53 GHz, 2.0GHz or... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 2nd generation Intel® Core™ | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: 1.06 or 1.5 GHz... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Operating temperature range -20°C... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. Features: Based on the MPC8641D... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. The TIC-PQ3-VPX3a is compliant with... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This is the first Motorola... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. This single slot board features... | |
| Ruggedize your SBC or bundle it in a fully integrated package including mezzanine options and OS integration sold and supported under a single assembly number. MPC7447A 1GHz microprocessor with :... | |
| The IC-INT-VMEa is powered by an Intel® Core™ i7 Ivy Bridge processor (Core™ i7 Gen3) and its companion chipset QM77, offering a high performance computing platform including all... | |
| The IC-INT-VMEb, powered by an Intel® Xeon D Series – Broadwell DE processor, offers unparalled performance to VME legacy applications to provide ruggedized and highly secure solutions. The Intel... | |
| The MPC8640D processor in the TIC-PPC-VPX3a uses e600 cores and high-speed interconnect technology to balance processor performance withI/O system throughput. The TIC-PPC-VPX3a, paired with our TIC-FEP-VPX3b front end processor... | |
| The TR C4x is compliant with the CERDEC CMOSS (C4ISR Modular Open Suite of Standards) requirements for the DoD hardware convergence program. This 3U OpenVPX single board computer features an... | |
| The IC-INT-VPX3c is based on the Intel ® Core™ i7 processor Ivy Bridge and its companion chipset QM77. This generation of 64-bit multi-core mobile processors offers unmatched technology for intelligent... | |
| The IC-INT-VPX3d/e is a powerful OpenVPX 3U Single Board Computer (SBC) based on the Broadwell-DE processor – 14nm High Performance Chip of Intel’s Low Power Spectrum. Combined with our ComEth... | |
| The IC-PPC-VMEb, featuring the QorIQ T2081 (or T1042) processor, offers unparalleled performance to VME legacy applications, to provide ruggedized and highly secure solutions. Superseding our IC-De6-VMEb, it ensures compatibility with... | |
| The IC-PQ3-XMCa is powered by an MPC8536E CPU. This processor combines a robust e500 core, built on Power Architecture® technology, with enhanced peripherals and interconnect technology to balance processor performance... | |
| The MVME8100 is a high performance 6U VME/VXS SBC featuring the new Freescale P5020 QorIQ processor. The MVME8100 is offered in commercial and fully rugged variants for extreme environments with... | |
| The SBC347A Rugged Single Board Computer (SBC) from GE Intelligent Platforms features the high performance, highly integrated 5th Generation Core i7 processor platform from Intel. The 5th Generation Core i7... | |
| The SC3-LARGO is a equipped with a 5th generation Intel® Core™ mobile processor (Broadwell H quad-core). The front panel provides two Gigabit Ethernet ports, two USB 3.0 receptacles, and two... | |
| The SC4-CONCERTO is equipped with an Intel® Xeon® E3 familiy mobile workstation processor (Skylake Halo platform) for demanding applications. For scalability, the SC4-CONCERTO is also available with a 6th Generation... | |
| The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology... | |
| The TP D2x/msd is a 3U cPCI PC-compatible low power, high functionality, 3U CompactPCI® board supporting the Intel® Atom™ processor E3800 product family with 4 Gbytes of DDR3L ECC DRAM. | |
| The VP 92x/x1x is a PC-compatible high performance, high functionality VME processor board supporting the 3rd generation Intel® Core™ processors and the Mobile Intel® QM77 Express Chipset with up to... | |
| The VPXcel3 SBC326 Rugged Single Board Computer (SBC) delivers enhanced processor performance, enhanced graphics performance, superior connectivity and improved security – but within the same power envelope as its predecessors. | |
| This 12-core, 24-thread processor running at up to 1.8GHz is based on the e6500 core with AltiVec® technology and offers the cutting edge of both performance (up to 216 GFlops)... | |
| TR C4x/msd provides server grade performance with excellent storage connectivity for use in embedded computer applications across a range of military, aerospace, transportation and test markets. The 10G Ethernet data... | |
| TR D2x/msd-RCx is a rugged conduction-cooled 3U VPX board based on the Intel® Atom™ processor E3800 product family. TR D2x/msd-RCx is offered with two processor options: single-core for lowest power... | |
| TR E5x/msd is a 3U VPX™ board based on the Intel® Xeon® processor E3-1500 v5 family, providing enhanced processing performance within the same Size, Weight and Power (SWaP) envelope compared... | |
| VP B1x/msd is a VME board based on the 4th generation Intel® Core™ processor range providing improved processing and graphics capabilities. Designed as a successor to the VP 92x/x1x family,... | |
| VP E2x/msd is a 6U VME board based on the Intel® Atom™ E3800 processor family that has been designed to provide the processing and graphics performance required for many VMEbus... | |
| With greater power, flexibility, functions and efficiency, the IC-INT-VPX6a is a concentration of Interface Concepts many years of experience in developing high speed computing solutions for VPX systems. In addition... | |
| 2.53 GHz, 2.0 GHz or 1.33 GHz Intel® Core™ i7 processor: dual-core processor 1066MHz DRAM Bus (800 MHz for 1.33 GHz processor) 4 Mbytes shared last level cache Intel® Hyper-Threading... | |
| 3U VPX (VITA 46.0) N-Series single board computer: Air-cooled 0°C to +55°C operating temperature Use in commercial (non-rugged) applications 3U VPX 0.8 inch slot Optional rear transition module available Ruggedized... | |
| Quad and dual-core processor variants available to match application performance and power requirements Up to 16GB DRAM with built in error correction for reliable operation Built in I/O interfaces including... |