ELMA Electronic Inc. VITA, Type 32V, Portable Tower

Description
Elma Type 32V family of enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards, Type 32V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32V is available with front to rear airflow. Standard heights are 63HP and 84HP (HP=.2”) and widths 3U, 4U and 6U. The Type 32V accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Systems can be configured with or without rear I/O card cage. Features Dimensions according to IEEE Elegant design Scratch resistant vinyl clad aluminum covers Sturdy carrying handle Fully compliant 160mm and 80mm card guides with keying and ESD clip Advanced EMC shielding Aluminum sides, extrusions and covers Rugged for industrial use Designed to meet UL, CE and FCC requirements Configuration Options Mounting for 6U cards Vertical card mounting Available heights 63HP and 84HP (HP=.2”) 2U, 3U, 4U, and 6U widths Rear I/O Standard VITA-based backplanes, 3-12 slot (VME, VME64x, VPX, VXS, VXI) Wide range of EMC shielded device modules Wide range of shielded PSU’s modules 4U or 6U AC or DC input System Monitoring
Description
Elma Type 32V family of enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards, Type 32V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32V is available with front to rear airflow. Standard heights are 63HP and 84HP (HP=.2”) and widths 3U, 4U and 6U. The Type 32V accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Systems can be configured with or without rear I/O card cage. Features Dimensions according to IEEE Elegant design Scratch resistant vinyl clad aluminum covers Sturdy carrying handle Fully compliant 160mm and 80mm card guides with keying and ESD clip Advanced EMC shielding Aluminum sides, extrusions and covers Rugged for industrial use Designed to meet UL, CE and FCC requirements Configuration Options Mounting for 6U cards Vertical card mounting Available heights 63HP and 84HP (HP=.2”) 2U, 3U, 4U, and 6U widths Rear I/O Standard VITA-based backplanes, 3-12 slot (VME, VME64x, VPX, VXS, VXI) Wide range of EMC shielded device modules Wide range of shielded PSU’s modules 4U or 6U AC or DC input System Monitoring

Suppliers

Company
Product
Description
Supplier Links
VITA, Type 32V, Portable Tower -  - ELMA Electronic Inc.
Fremont, CA, USA
VITA, Type 32V, Portable Tower
VITA, Type 32V, Portable Tower
Elma Type 32V family of enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards, Type 32V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32V is available with front to rear airflow. Standard heights are 63HP and 84HP (HP=.2”) and widths 3U, 4U and 6U. The Type 32V accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Systems can be configured with or without rear I/O card cage. Features Dimensions according to IEEE Elegant design Scratch resistant vinyl clad aluminum covers Sturdy carrying handle Fully compliant 160mm and 80mm card guides with keying and ESD clip Advanced EMC shielding Aluminum sides, extrusions and covers Rugged for industrial use Designed to meet UL, CE and FCC requirements Configuration Options Mounting for 6U cards Vertical card mounting Available heights 63HP and 84HP (HP=.2”) 2U, 3U, 4U, and 6U widths Rear I/O Standard VITA-based backplanes, 3-12 slot (VME, VME64x, VPX, VXS, VXI) Wide range of EMC shielded device modules Wide range of shielded PSU’s modules 4U or 6U AC or DC input System Monitoring

Elma Type 32V family of enclosures provide a lightweight, tower platform for packaging portable VITA System applications. Designed to VITA & IEEE standards, Type 32V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based on a modular packaging approach, the system can be configured by selecting the backplane, PSU, device modules and the number of slots. Engineered for superior cooling the Type 32V is available with front to rear airflow. Standard heights are 63HP and 84HP (HP=.2”) and widths 3U, 4U and 6U. The Type 32V accepts 6U cards mounted vertically. Systems can be configured with or without rear I/O card cage. The basic chassis features vinyl clad aluminum covers for a scratch resistant, attractive finish. Standard features include feet and carrying handle. Systems can be configured with or without rear I/O card cage.

Features

  • Dimensions according to IEEE
  • Elegant design
  • Scratch resistant vinyl clad aluminum covers
  • Sturdy carrying handle
  • Fully compliant 160mm and 80mm card guides with keying and ESD clip
  • Advanced EMC shielding
  • Aluminum sides, extrusions and covers
  • Rugged for industrial use
  • Designed to meet UL, CE and FCC requirements

Configuration Options

  • Mounting for 6U cards
  • Vertical card mounting
  • Available heights 63HP and 84HP (HP=.2”)
  • 2U, 3U, 4U, and 6U widths
  • Rear I/O
  • Standard VITA-based backplanes, 3-12 slot (VME, VME64x, VPX, VXS, VXI)
  • Wide range of EMC shielded device modules
  • Wide range of shielded PSU’s modules 4U or 6U
  • AC or DC input
  • System Monitoring
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VITA, Type 32V, Portable Tower
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Hardened Centralized Powered Media Converter Chassis, Rackmount, 18-slot Chassis - IMC-318I - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
View Details
SuperChassis - SC936A-R1200B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details