CableOrganizer.com, Inc. STI Ready® Firestop Grommet STI-RFG1

Description
STI Ready® Firestop Grommet Eliminate Sleeves, Sealant, And Putty With This Firestop Grommet What's special about this grommet? Used for single-cable penetrations instead of putty, sleeves, or foam, with no mess to clean up Made with Ultem® premium, plenum-grade material for exceptional flame and heat resistance Can be used with existing cables that are already in the wall, for a quick and easy retrofit Do you have one low voltage cable going through a wall that you want to protect from fire or smoke? The Firestop Grommet is the item you need. Installation is quick and eas,y with just one snap and no messy foams or putties to clean up.
Description
STI Ready® Firestop Grommet Eliminate Sleeves, Sealant, And Putty With This Firestop Grommet What's special about this grommet? Used for single-cable penetrations instead of putty, sleeves, or foam, with no mess to clean up Made with Ultem® premium, plenum-grade material for exceptional flame and heat resistance Can be used with existing cables that are already in the wall, for a quick and easy retrofit Do you have one low voltage cable going through a wall that you want to protect from fire or smoke? The Firestop Grommet is the item you need. Installation is quick and eas,y with just one snap and no messy foams or putties to clean up.

Suppliers

Company
Product
Description
Supplier Links
STI Ready® Firestop Grommet - STI-RFG1 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
STI Ready® Firestop Grommet
STI-RFG1
STI Ready® Firestop Grommet STI-RFG1
STI Ready® Firestop Grommet Eliminate Sleeves, Sealant, And Putty With This Firestop Grommet What's special about this grommet? Used for single-cable penetrations instead of putty, sleeves, or foam, with no mess to clean up Made with Ultem® premium, plenum-grade material for exceptional flame and heat resistance Can be used with existing cables that are already in the wall, for a quick and easy retrofit Do you have one low voltage cable going through a wall that you want to protect from fire or smoke? The Firestop Grommet is the item you need. Installation is quick and eas,y with just one snap and no messy foams or putties to clean up.

STI Ready® Firestop Grommet

Eliminate Sleeves, Sealant, And Putty With This Firestop Grommet

What's special about this grommet?

  • Used for single-cable penetrations instead of putty, sleeves, or foam, with no mess to clean up
  • Made with Ultem® premium, plenum-grade material for exceptional flame and heat resistance
  • Can be used with existing cables that are already in the wall, for a quick and easy retrofit
  • Do you have one low voltage cable going through a wall that you want to protect from fire or smoke? The Firestop Grommet is the item you need. Installation is quick and eas,y with just one snap and no messy foams or putties to clean up.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number STI-RFG1
Product Name STI Ready® Firestop Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 251.871 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 753 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details