CableOrganizer.com, Inc. Closed Snap-in Bushings RI-PGSB-1216A-10

Description
Closed Snap-in Bushing (Style B) Snaps Into Circular Cable Pass-Throughs to Protect Wires from Damage What's special about this closed snap-in bushing? Lines the sharp edges of sheet metal penetration points to protect cables from abrasion as they pass through Perfect for retrofit installations - bushing design allows for side entry of pre-existing cable bundles Multiple sizes fit panels ranging from 0.028" to 0.138" in thickness Bushing widths accommodate holes ranging from 0.45" to 0.68" across Constructed of Black Nylon 6/6 Available in packages of 10 or 1000 pieces
Description
Closed Snap-in Bushing (Style B) Snaps Into Circular Cable Pass-Throughs to Protect Wires from Damage What's special about this closed snap-in bushing? Lines the sharp edges of sheet metal penetration points to protect cables from abrasion as they pass through Perfect for retrofit installations - bushing design allows for side entry of pre-existing cable bundles Multiple sizes fit panels ranging from 0.028" to 0.138" in thickness Bushing widths accommodate holes ranging from 0.45" to 0.68" across Constructed of Black Nylon 6/6 Available in packages of 10 or 1000 pieces

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Closed Snap-in Bushings
RI-PGSB-1216A-10
Closed Snap-in Bushings RI-PGSB-1216A-10
Closed Snap-in Bushing (Style B) Snaps Into Circular Cable Pass-Throughs to Protect Wires from Damage What's special about this closed snap-in bushing? Lines the sharp edges of sheet metal penetration points to protect cables from abrasion as they pass through Perfect for retrofit installations - bushing design allows for side entry of pre-existing cable bundles Multiple sizes fit panels ranging from 0.028" to 0.138" in thickness Bushing widths accommodate holes ranging from 0.45" to 0.68" across Constructed of Black Nylon 6/6 Available in packages of 10 or 1000 pieces

Closed Snap-in Bushing (Style B)

Snaps Into Circular Cable Pass-Throughs to Protect Wires from Damage

What's special about this closed snap-in bushing?

  • Lines the sharp edges of sheet metal penetration points to protect cables from abrasion as they pass through
  • Perfect for retrofit installations - bushing design allows for side entry of pre-existing cable bundles
  • Multiple sizes fit panels ranging from 0.028" to 0.138" in thickness
  • Bushing widths accommodate holes ranging from 0.45" to 0.68" across
  • Constructed of Black Nylon 6/6
  • Available in packages of 10 or 1000 pieces
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number RI-PGSB-1216A-10
Product Name Closed Snap-in Bushings
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 743 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3120 inch (7.92 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details