CableOrganizer.com, Inc. USB Hub Grommets BE-F5U402-02IN-KIT

Description
What's special about these USB Hub Grommets? Quick access to USB ports for plugging in mobile devices, cameras, and flash drives for data exchange. Mounting grommet ring allows under-desk cables to pass through your work surface Devices are plugged directly into your desktop to save time and spare you from bending under your desk to reach USB ports Works with USB 1.1 and 2.0 for high- and full-speed data transfers with a wide range of devices Just about all high-tech and mobile gadgets plug into your computer through a USB port. These In-Desk USB Hubs from Belkin let you quickly plug in cameras and flash drives while saving invaluable computer-desk space. The hubs easily fit into 2- or 3-inch round openings in desks, countertops or conference tables, and connect directly to your computer with the included USB cable.
Description
What's special about these USB Hub Grommets? Quick access to USB ports for plugging in mobile devices, cameras, and flash drives for data exchange. Mounting grommet ring allows under-desk cables to pass through your work surface Devices are plugged directly into your desktop to save time and spare you from bending under your desk to reach USB ports Works with USB 1.1 and 2.0 for high- and full-speed data transfers with a wide range of devices Just about all high-tech and mobile gadgets plug into your computer through a USB port. These In-Desk USB Hubs from Belkin let you quickly plug in cameras and flash drives while saving invaluable computer-desk space. The hubs easily fit into 2- or 3-inch round openings in desks, countertops or conference tables, and connect directly to your computer with the included USB cable.

Suppliers

Company
Product
Description
Supplier Links
USB Hub Grommets - BE-F5U402-02IN-KIT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
USB Hub Grommets
BE-F5U402-02IN-KIT
USB Hub Grommets BE-F5U402-02IN-KIT
What's special about these USB Hub Grommets? Quick access to USB ports for plugging in mobile devices, cameras, and flash drives for data exchange. Mounting grommet ring allows under-desk cables to pass through your work surface Devices are plugged directly into your desktop to save time and spare you from bending under your desk to reach USB ports Works with USB 1.1 and 2.0 for high- and full-speed data transfers with a wide range of devices Just about all high-tech and mobile gadgets plug into your computer through a USB port. These In-Desk USB Hubs from Belkin let you quickly plug in cameras and flash drives while saving invaluable computer-desk space. The hubs easily fit into 2- or 3-inch round openings in desks, countertops or conference tables, and connect directly to your computer with the included USB cable.

What's special about these USB Hub Grommets?

  • Quick access to USB ports for plugging in mobile devices, cameras, and flash drives for data exchange.
  • Mounting grommet ring allows under-desk cables to pass through your work surface
  • Devices are plugged directly into your desktop to save time and spare you from bending under your desk to reach USB ports
  • Works with USB 1.1 and 2.0 for high- and full-speed data transfers with a wide range of devices

Just about all high-tech and mobile gadgets plug into your computer through a USB port. These In-Desk USB Hubs from Belkin let you quickly plug in cameras and flash drives while saving invaluable computer-desk space. The hubs easily fit into 2- or 3-inch round openings in desks, countertops or conference tables, and connect directly to your computer with the included USB cable.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number BE-F5U402-02IN-KIT
Product Name USB Hub Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Cable Grommets - 401917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 1 inch (25.5 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details