CableOrganizer.com, Inc. KoldLok Raised Floor Brush Grommet UST-3030

Description
What’s special about this brush grommet? Allows you to route cables and wires through your raised flooring system without allowing cool air to escape Equipped with a brush filling to keep cables in place, and prevent them from dropping back into your raised floor Constructed of a polypropylene frame with nylon brush for added durability KoldLok raised floor grommets aid in keeping your server room efficiently cooled. These easy to install grommets feature a nylon brush that not only keeps your cables in place, but seals the cable pathway against the loss of cool air.
Description
What’s special about this brush grommet? Allows you to route cables and wires through your raised flooring system without allowing cool air to escape Equipped with a brush filling to keep cables in place, and prevent them from dropping back into your raised floor Constructed of a polypropylene frame with nylon brush for added durability KoldLok raised floor grommets aid in keeping your server room efficiently cooled. These easy to install grommets feature a nylon brush that not only keeps your cables in place, but seals the cable pathway against the loss of cool air.

Suppliers

Company
Product
Description
Supplier Links
KoldLok Raised Floor Brush Grommet - UST-3030 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
KoldLok Raised Floor Brush Grommet
UST-3030
KoldLok Raised Floor Brush Grommet UST-3030
What’s special about this brush grommet? Allows you to route cables and wires through your raised flooring system without allowing cool air to escape Equipped with a brush filling to keep cables in place, and prevent them from dropping back into your raised floor Constructed of a polypropylene frame with nylon brush for added durability KoldLok raised floor grommets aid in keeping your server room efficiently cooled. These easy to install grommets feature a nylon brush that not only keeps your cables in place, but seals the cable pathway against the loss of cool air.

What’s special about this brush grommet?

  • Allows you to route cables and wires through your raised flooring system without allowing cool air to escape
  • Equipped with a brush filling to keep cables in place, and prevent them from dropping back into your raised floor
  • Constructed of a polypropylene frame with nylon brush for added durability

KoldLok raised floor grommets aid in keeping your server room efficiently cooled. These easy to install grommets feature a nylon brush that not only keeps your cables in place, but seals the cable pathway against the loss of cool air.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number UST-3030
Product Name KoldLok Raised Floor Brush Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details