CableOrganizer.com, Inc. Snap Bushings RI-PGSC-1926A-25

Description
What's special about Richco snap bushings? Installs easily into any existing hole up to 0.118 inch thick. The top wings keep any diameter and shape wires centered. Designed to protect wires and cables, as well as absorb shock, vibration. Available in quantities of either 1,000 or 25 bushings. The RICHCO® Snap Bushing is built to protect wires and cable and absorb shock and vibration. The Snap Bushing wings at the top wire inlet adjust to accept various diameters and shapes. Installs on any panel from 0.031 to 0.118 inch thickness.
Description
What's special about Richco snap bushings? Installs easily into any existing hole up to 0.118 inch thick. The top wings keep any diameter and shape wires centered. Designed to protect wires and cables, as well as absorb shock, vibration. Available in quantities of either 1,000 or 25 bushings. The RICHCO® Snap Bushing is built to protect wires and cable and absorb shock and vibration. The Snap Bushing wings at the top wire inlet adjust to accept various diameters and shapes. Installs on any panel from 0.031 to 0.118 inch thickness.

Suppliers

Company
Product
Description
Supplier Links
Snap Bushings - RI-PGSC-1926A-25 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Snap Bushings
RI-PGSC-1926A-25
Snap Bushings RI-PGSC-1926A-25
What's special about Richco snap bushings? Installs easily into any existing hole up to 0.118 inch thick. The top wings keep any diameter and shape wires centered. Designed to protect wires and cables, as well as absorb shock, vibration. Available in quantities of either 1,000 or 25 bushings. The RICHCO® Snap Bushing is built to protect wires and cable and absorb shock and vibration. The Snap Bushing wings at the top wire inlet adjust to accept various diameters and shapes. Installs on any panel from 0.031 to 0.118 inch thickness.

What's special about Richco snap bushings?

  • Installs easily into any existing hole up to 0.118 inch thick.
  • The top wings keep any diameter and shape wires centered.
  • Designed to protect wires and cables, as well as absorb shock, vibration.
  • Available in quantities of either 1,000 or 25 bushings.

The RICHCO® Snap Bushing is built to protect wires and cable and absorb shock and vibration. The Snap Bushing wings at the top wire inlet adjust to accept various diameters and shapes. Installs on any panel from 0.031 to 0.118 inch thickness.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number RI-PGSC-1926A-25
Product Name Snap Bushings
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8470-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details