CableOrganizer.com, Inc. Snub Bushings RI-SB-2-1000

Description
What's special about snub bushings? Provides cable protection in panels up to 1/8" thick. Once placed into the panel, the bushing locks on to the cable. Supports cables up to 0.28" diameter. Available in quantities of 25 or 1,000. The RICHCO® Snub Bushing provides wire and cable insulation and retention when feeding through a panel. Available in three different standard sizes. A wire or cable is first fed thru the Snub Bushing, then as the Snub Bushing is locked into a panel hole, the Snub Bushing closes in firmly against the wire or cable.
Description
What's special about snub bushings? Provides cable protection in panels up to 1/8" thick. Once placed into the panel, the bushing locks on to the cable. Supports cables up to 0.28" diameter. Available in quantities of 25 or 1,000. The RICHCO® Snub Bushing provides wire and cable insulation and retention when feeding through a panel. Available in three different standard sizes. A wire or cable is first fed thru the Snub Bushing, then as the Snub Bushing is locked into a panel hole, the Snub Bushing closes in firmly against the wire or cable.

Suppliers

Company
Product
Description
Supplier Links
Snub Bushings - RI-SB-2-1000 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Snub Bushings
RI-SB-2-1000
Snub Bushings RI-SB-2-1000
What's special about snub bushings? Provides cable protection in panels up to 1/8" thick. Once placed into the panel, the bushing locks on to the cable. Supports cables up to 0.28" diameter. Available in quantities of 25 or 1,000. The RICHCO® Snub Bushing provides wire and cable insulation and retention when feeding through a panel. Available in three different standard sizes. A wire or cable is first fed thru the Snub Bushing, then as the Snub Bushing is locked into a panel hole, the Snub Bushing closes in firmly against the wire or cable.

What's special about snub bushings?

  • Provides cable protection in panels up to 1/8" thick.
  • Once placed into the panel, the bushing locks on to the cable.
  • Supports cables up to 0.28" diameter.
  • Available in quantities of 25 or 1,000.

The RICHCO® Snub Bushing provides wire and cable insulation and retention when feeding through a panel. Available in three different standard sizes. A wire or cable is first fed thru the Snub Bushing, then as the Snub Bushing is locked into a panel hole, the Snub Bushing closes in firmly against the wire or cable.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number RI-SB-2-1000
Product Name Snub Bushings
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 744 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details