CableOrganizer.com, Inc. Panduit® Adhesive Lined Grommet Edging PAN-GEE62F-A

Description
What's special about this flexible grommet strip? Molded from durable polyethylene plastic that protects soft skin and delicate wires from rough or unfinished edges Available in two styles: Solid Wall for protecting straight paths, or Slotted Wall for finishing inside holes or irregular surfaces like in computer racks or residential enclosures Adhesive lining (with no liner to peel off) ensures product will stay where it is installed, and requires no special tool or messy user supplied adhesives once pressure is applied Panduit® Adhesive Lined Grommet Edging protects wires and cables from friction and wearing damage caused by the sharp, unfinished edging of panel walls and cable knockouts in rack equipment. Grommet edging not only protects, but adds appeal to once unappealing surfaces. More
Description
What's special about this flexible grommet strip? Molded from durable polyethylene plastic that protects soft skin and delicate wires from rough or unfinished edges Available in two styles: Solid Wall for protecting straight paths, or Slotted Wall for finishing inside holes or irregular surfaces like in computer racks or residential enclosures Adhesive lining (with no liner to peel off) ensures product will stay where it is installed, and requires no special tool or messy user supplied adhesives once pressure is applied Panduit® Adhesive Lined Grommet Edging protects wires and cables from friction and wearing damage caused by the sharp, unfinished edging of panel walls and cable knockouts in rack equipment. Grommet edging not only protects, but adds appeal to once unappealing surfaces. More

Suppliers

Company
Product
Description
Supplier Links
Panduit® Adhesive Lined Grommet Edging - PAN-GEE62F-A - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit® Adhesive Lined Grommet Edging
PAN-GEE62F-A
Panduit® Adhesive Lined Grommet Edging PAN-GEE62F-A
What's special about this flexible grommet strip? Molded from durable polyethylene plastic that protects soft skin and delicate wires from rough or unfinished edges Available in two styles: Solid Wall for protecting straight paths, or Slotted Wall for finishing inside holes or irregular surfaces like in computer racks or residential enclosures Adhesive lining (with no liner to peel off) ensures product will stay where it is installed, and requires no special tool or messy user supplied adhesives once pressure is applied Panduit® Adhesive Lined Grommet Edging protects wires and cables from friction and wearing damage caused by the sharp, unfinished edging of panel walls and cable knockouts in rack equipment. Grommet edging not only protects, but adds appeal to once unappealing surfaces. More

What's special about this flexible grommet strip?

  • Molded from durable polyethylene plastic that protects soft skin and delicate wires from rough or unfinished edges
  • Available in two styles: Solid Wall for protecting straight paths, or Slotted Wall for finishing inside holes or irregular surfaces like in computer racks or residential enclosures
  • Adhesive lining (with no liner to peel off) ensures product will stay where it is installed, and requires no special tool or messy user supplied adhesives once pressure is applied
  • Panduit® Adhesive Lined Grommet Edging protects wires and cables from friction and wearing damage caused by the sharp, unfinished edging of panel walls and cable knockouts in rack equipment. Grommet edging not only protects, but adds appeal to once unappealing surfaces. More
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number PAN-GEE62F-A
Product Name Panduit® Adhesive Lined Grommet Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Cable Grommets - 401927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4921 inch (12.5 mm)
Groove Width 0.0945 inch (2.4 mm)
View Details