OMAR-0705 -- RUBBER GROMMET
CableOrganizer.com, Inc.
Rubber Grommet
OMAR-0705
Description
Rubber Grommet
Description
Rubber Grommet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
OMAR-0705 |
|
Product Name
|
Rubber Grommet |
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Shape
Round
Inside Diameter
0.1575 inch (4 mm)
Groove Width
0.0630 inch (1.6 mm)
View Details