OMAR-2861 -- RUBBER GROMMET
CableOrganizer.com, Inc.
Rubber Grommet
OMAR-2861
Description
Rubber Grommet
Description
Rubber Grommet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
OMAR-2861 |
|
Product Name
|
Rubber Grommet |
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Shape
Round
Inside Diameter
3 inch (76.2 mm)
Overall Thickness
3.62 inch (92.07 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details