OMAR-2854 -- RUBBER GROMMET
CableOrganizer.com, Inc.
Rubber Grommet
OMAR-2854
Description
Rubber Grommet
Description
Rubber Grommet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
OMAR-2854 |
|
Product Name
|
Rubber Grommet |
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Overall Thickness
0.3125 inch (7.94 mm)
Material
Plastic
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details