CableOrganizer.com, Inc. Molded Grommet Strip RI-MGS-4-01-1000

Description
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).
Description
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

Suppliers

Company
Product
Description
Supplier Links
Molded Grommet Strip - RI-MGS-4-01-1000 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Molded Grommet Strip
RI-MGS-4-01-1000
Molded Grommet Strip RI-MGS-4-01-1000
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

What's special about this molded grommet strip?

  • Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation
  • 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end
  • Use grommet strips both straight and as hole grommets (minimum 1" diameter)
  • MIL 21266 compliant
  • Natural color complements any color cabinet, server rack, or workstation

The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number RI-MGS-4-01-1000
Product Name Molded Grommet Strip
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details