CableOrganizer.com, Inc. Rubber Grommet OMAR-0263

Description
Rubber Grommet
Description
Rubber Grommet

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Rubber Grommet
OMAR-0263
Rubber Grommet OMAR-0263
Rubber Grommet

Rubber Grommet

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number OMAR-0263
Product Name Rubber Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 744 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details