CableOrganizer.com, Inc. Molded Grommet Strip RI-MGS-1-01-100

Description
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).
Description
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

Suppliers

Company
Product
Description
Supplier Links
Molded Grommet Strip - RI-MGS-1-01-100 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Molded Grommet Strip
RI-MGS-1-01-100
Molded Grommet Strip RI-MGS-1-01-100
What's special about this molded grommet strip? Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end Use grommet strips both straight and as hole grommets (minimum 1" diameter) MIL 21266 compliant Natural color complements any color cabinet, server rack, or workstation The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

What's special about this molded grommet strip?

  • Prevents sharp sheet metal edges from cutting or abrading skin and cable insulation
  • 12.75" grommet strips can be customized to fit any length by cutting to size or using multiples end-to-end
  • Use grommet strips both straight and as hole grommets (minimum 1" diameter)
  • MIL 21266 compliant
  • Natural color complements any color cabinet, server rack, or workstation

The RICHCO® Molded Grommet Strips are available in various sizes to be installed on panels from 0.015 to 0.318" thick. The Molded Grommet Strip can also be installed as a hole grommet (minimum 1" hole diameter).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Grommets
Product Number RI-MGS-1-01-100
Product Name Molded Grommet Strip
Unlock Full Specs
to access all available technical data

Similar Products

VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH260-BR - APD-KH260-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details