Block USA, Inc. Radio Interference Suppression Filter HFV 510-400/25

Description
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Description
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFV 510-400/25 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFV 510-400/25
Radio Interference Suppression Filter HFV 510-400/25
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 480 Vac
  • Voltage range 0 - 3 x 480 Vac
  • Rated current 3 x 16 - 3 x 80 A+N
  • Leakage current 15.00 - 22.00 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFV 510-400/25
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4206 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-125AHVSBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details