HFE 156-230/3 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHFE 156-230/3
Description
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 16.00 A
Leakage current 8.00 mA
Ambient temperature max. 45 °C
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Block USA, Inc.
Done
Datasheet
Description
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 16.00 A
Leakage current 8.00 mA
Ambient temperature max. 45 °C
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 16.00 A
Leakage current 8.00 mA
Ambient temperature max. 45 °C
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 16.00 A
Leakage current 8.00 mA
Ambient temperature max. 45 °C
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.