Block USA, Inc. Three Phase Radio Interference Suppression Filter HFD 500/16

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Radio Interference Suppression Filter - HFD 500/16 - Block USA, Inc.
Elgin, IL, USA
Three Phase Radio Interference Suppression Filter
HFD 500/16
Three Phase Radio Interference Suppression Filter HFD 500/16
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 110 A
  • Leakage current 18.00 - 66.00 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 500/16
Product Name Three Phase Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-231-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
EMI/RFI Filters (LC, RC Networks) - 1727-4718-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC Filters - 1-2443552-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details