Block USA, Inc. Radio Interference Suppression Filter HLV 710-500/250

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 6.00 - 7.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 6.00 - 7.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLV 710-500/250 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLV 710-500/250
Radio Interference Suppression Filter HLV 710-500/250
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 6.00 - 7.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 250 A+N
  • Leakage current 6.00 - 7.00 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLV 710-500/250
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 1245302 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filters - 2871205 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details