Block USA, Inc. Single Phase Radio Interference Suppression Filter HLE 110-230/16

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Leakage current 8.50 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Leakage current 8.50 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Radio Interference Suppression Filter - HLE 110-230/16 - Block USA, Inc.
Elgin, IL, USA
Single Phase Radio Interference Suppression Filter
HLE 110-230/16
Single Phase Radio Interference Suppression Filter HLE 110-230/16
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Leakage current 8.50 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 4 - 55 A
  • Leakage current 8.50 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLE 110-230/16
Product Name Single Phase Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Connector Type Schurter - 52AC2570 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Power Line EMC Filters - RSHN-2020 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers