Block USA, Inc. Radio Interference Suppression Filter HFD 510-400/35

Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 510-400/35 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 510-400/35
Radio Interference Suppression Filter HFD 510-400/35
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
  • Rated voltage 3 x 480 - 3 x 520 Vac
  • Voltage range 0 - 3 x 480 - 520 Vac
  • Rated current 3 x 8 - 3 x 180 A
  • Leakage current 4.00 - 43.00 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 510-400/35
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details