Block USA, Inc. Radio Interference Suppression Filter HLV 810-500/12

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLV 810-500/12 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLV 810-500/12
Radio Interference Suppression Filter HLV 810-500/12
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 250 A+N
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLV 810-500/12
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1115327 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details