Block USA, Inc. Radio Interference Suppression Filter HLD 810-500/75

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression in isolated networks (IT network).
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression in isolated networks (IT network).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLD 810-500/75 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLD 810-500/75
Radio Interference Suppression Filter HLD 810-500/75
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression in isolated networks (IT network).
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 250 A
  • Ambient temperature max. 50 °C
  • Degree of protection IP 20

  • Radio interference suppression filter complying with
    DIN EN 60939-2, UL 1283, CSA C22.2 No.8

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression in isolated networks (IT network).
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLD 810-500/75
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-121-378-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details