Block USA, Inc. Radio Interference Suppression Filter HFD 356-400/3

Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 356-400/3 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 356-400/3
Radio Interference Suppression Filter HFD 356-400/3
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 3 x 480 Vac
  • Voltage range 0 - 480 Vac
  • Rated current 3 x 3 - 3 x 16 A
  • Leakage current 0.50 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 356-400/3
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Un-Filtered Iec Power Entry Module, C14; Connector Type Schurter - 27AJ4164 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
 - IP4253CZ16-8-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Emi Power Line Filter, 6A, 220Ua; Current Rating Corcom Te Connectivity - 40P8459 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details