Block USA, Inc. Radio Interference Suppression Filter HFD 210-500/16

Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 7 - 3 x 180 A Leakage current 12.00 - 18.00 mA Protection index IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet
Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 7 - 3 x 180 A Leakage current 12.00 - 18.00 mA Protection index IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 210-500/16 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 210-500/16
Radio Interference Suppression Filter HFD 210-500/16
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 7 - 3 x 180 A Leakage current 12.00 - 18.00 mA Protection index IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 480 - 3 x 520 Vac
  • Voltage range 0 - 3 x 480 - 520 Vac
  • Rated current 3 x 7 - 3 x 180 A
  • Leakage current 12.00 - 18.00 mA
  • Protection index IP 20

  • Radio interference suppression filter complying with
    DIN EN 60939-2, UL 1283, CSA C22.2 No.8

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 210-500/16
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KESS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Power Line EMC Filters - RTAN-5006D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers