Block USA, Inc. Radio Interference Suppression Filter HFD 510-500/8

Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Datasheet
Description
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 510-500/8 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 510-500/8
Radio Interference Suppression Filter HFD 510-500/8
Rated voltage 3 x 480 - 3 x 520 Vac Voltage range 0 - 3 x 480 - 520 Vac Rated current 3 x 8 - 3 x 180 A Leakage current 4.00 - 43.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
  • Rated voltage 3 x 480 - 3 x 520 Vac
  • Voltage range 0 - 3 x 480 - 520 Vac
  • Rated current 3 x 8 - 3 x 180 A
  • Leakage current 4.00 - 43.00 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 510-500/8
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details