HLV 710-500/55 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHLV 710-500/55
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 6.00 - 7.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Block USA, Inc.
Done
Datasheet
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 6.00 - 7.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 6.00 - 7.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 6.00 - 7.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.