Block USA, Inc. Radio Interference Suppression Filter HFD 356-400/6

Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFD 356-400/6 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFD 356-400/6
Radio Interference Suppression Filter HFD 356-400/6
Rated voltage 3 x 480 Vac Voltage range 0 - 480 Vac Rated current 3 x 3 - 3 x 16 A Leakage current 0.50 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 3 x 480 Vac
  • Voltage range 0 - 480 Vac
  • Rated current 3 x 3 - 3 x 16 A
  • Leakage current 0.50 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 356-400/6
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 0.9Mh, 16A, 1-Phase; Inductance Schurter - 53AJ8389 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 16 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP5000683MXTDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line EMC Filters - RTHN-2200 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details