HFE 104-230/1 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHFE 104-230/1
Description
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 65.00 A
Leakage current 0.37 mA
Degree of protection IP 00
Flat-pin terminals 6.3 x 0.8 mm
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Block USA, Inc.
Done
Datasheet
Description
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 65.00 A
Leakage current 0.37 mA
Degree of protection IP 00
Flat-pin terminals 6.3 x 0.8 mm
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 65.00 A
Leakage current 0.37 mA
Degree of protection IP 00
Flat-pin terminals 6.3 x 0.8 mm
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Rated voltage 250 Vac
Voltage range 0 - 250 Vac
Rated current 1.00 - 65.00 A
Leakage current 0.37 mA
Degree of protection IP 00
Flat-pin terminals 6.3 x 0.8 mm
Radio interference suppression filter to DIN EN 60939-2
Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.