Block USA, Inc. Radio Interference Suppression Filter HFE 356-230/1

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 2 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 2 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFE 356-230/1 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFE 356-230/1
Radio Interference Suppression Filter HFE 356-230/1
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 2 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 1.00 - 16.00 A
  • Leakage current 2 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFE 356-230/1
Product Name Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-499-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - CCM2285-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details