Block USA, Inc. Radio Interference Suppression Filter HFV 510-400/8

Description
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Description
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFV 510-400/8 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFV 510-400/8
Radio Interference Suppression Filter HFV 510-400/8
Rated voltage 3 x 480 Vac Voltage range 0 - 3 x 480 Vac Rated current 3 x 16 - 3 x 80 A+N Leakage current 15.00 - 22.00 mA Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 480 Vac
  • Voltage range 0 - 3 x 480 Vac
  • Rated current 3 x 16 - 3 x 80 A+N
  • Leakage current 15.00 - 22.00 mA
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFV 510-400/8
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/switch, C14, 10A; Product Range Corcom Te Connectivity - 46Y9155 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filters - 1936551 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details