Block USA, Inc. Three Phase Radio Interference Suppression Filter HFD 500/80

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Radio Interference Suppression Filter - HFD 500/80 - Block USA, Inc.
Elgin, IL, USA
Three Phase Radio Interference Suppression Filter
HFD 500/80
Three Phase Radio Interference Suppression Filter HFD 500/80
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 110 A Leakage current 18.00 - 66.00 mA Degree of protection IP 20 Rail mounting Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 110 A
  • Leakage current 18.00 - 66.00 mA
  • Degree of protection IP 20
  • Rail mounting

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFD 500/80
Product Name Three Phase Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details