Block USA, Inc. Radio Interference Suppression Filter HLE 810-230/30

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLE 810-230/30 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLE 810-230/30
Radio Interference Suppression Filter HLE 810-230/30
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 4 - 55 A Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 4 - 55 A
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for line-side interference suppression of single devices or frequency converters.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLE 810-230/30
Product Name Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-368-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5675-1-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-1609998-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 16 amps
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details