Block USA, Inc. Radio Interference Suppression Filter HLD 110-500/75

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Leakage current 20.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Leakage current 20.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLD 110-500/75 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLD 110-500/75
Radio Interference Suppression Filter HLD 110-500/75
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A Leakage current 20.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 250 A
  • Leakage current 20.00 - 37.00 mA
  • Ambient temperature max. 50 °C
  • Degree of protection IP 20

  • Radio interference suppression filter complying with
    DIN EN 60939-2, UL 1283, CSA C22.2 No.8

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLD 110-500/75
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Package / Mounting Module
Product Standards UL Recognized Component Mark (US and Canadian); UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details