HLD 710-500/100 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHLD 710-500/100
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A
Leakage current 6.00 - 7.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Block USA, Inc.
Done
Datasheet
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A
Leakage current 6.00 - 7.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A
Leakage current 6.00 - 7.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A
Leakage current 6.00 - 7.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with
DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site
Datasheet
Technical Specifications
Block USA, Inc.
Product Category
EMI Filters and RFI Filters
Product Number
HLD 710-500/100
Product Name
Radio Interference Suppression Filter
Filter Type
Three Phase
Package / Mounting
Module
Product Standards
UL Recognized Component Mark (US and Canadian); UL Listing Mark; CSA Mark (US, NRTL/C)