Block USA, Inc. Radio Interference Suppression Filter HFE 156-230/12

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFE 156-230/12 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFE 156-230/12
Radio Interference Suppression Filter HFE 156-230/12
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 1.00 - 16.00 A
  • Leakage current 8.00 mA
  • Ambient temperature max. 45 °C
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFE 156-230/12
Product Name Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-1609967-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 36 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details