Block USA, Inc. Radio Interference Suppression Filter HFE 104-230/2

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 65.00 A Leakage current 0.37 mA Degree of protection IP 00 Flat-pin terminals 6.3 x 0.8 mm Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 65.00 A Leakage current 0.37 mA Degree of protection IP 00 Flat-pin terminals 6.3 x 0.8 mm Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFE 104-230/2 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFE 104-230/2
Radio Interference Suppression Filter HFE 104-230/2
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 65.00 A Leakage current 0.37 mA Degree of protection IP 00 Flat-pin terminals 6.3 x 0.8 mm Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 1.00 - 65.00 A
  • Leakage current 0.37 mA
  • Degree of protection IP 00
  • Flat-pin terminals 6.3 x 0.8 mm

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFE 104-230/2
Product Name Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line EMC Filters - RSHN-2016LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers