HFD 510-500/180 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHFD 510-500/180
Block USA, Inc.
Done
Description
Rated voltage 3 x 480 - 3 x 520 Vac
Voltage range 0 - 3 x 480 - 520 Vac
Rated current 3 x 8 - 3 x 180 A
Leakage current 4.00 - 43.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Rated voltage 3 x 480 - 3 x 520 Vac
Voltage range 0 - 3 x 480 - 520 Vac
Rated current 3 x 8 - 3 x 180 A
Leakage current 4.00 - 43.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.
Rated voltage 3 x 480 - 3 x 520 Vac
Voltage range 0 - 3 x 480 - 520 Vac
Rated current 3 x 8 - 3 x 180 A
Leakage current 4.00 - 43.00 mA
Degree of protection IP 20
Radio interference suppression filter to DIN EN 60939-2
Leakage current measured against the maximum permissible input voltage fluctuation in accordance with IEC 38 ±10 %.