Block USA, Inc. Radio Interference Suppression Filter HLV 110-500/12

Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 19.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet
Description
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 19.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HLV 110-500/12 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HLV 110-500/12
Radio Interference Suppression Filter HLV 110-500/12
Rated voltage 3 x 520 Vac Voltage range 0 - 3 x 520 Vac Rated current 3 x 8 - 3 x 250 A+N Leakage current 19.00 - 37.00 mA Ambient temperature max. 50 °C Degree of protection IP 20 Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8 Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
  • Rated voltage 3 x 520 Vac
  • Voltage range 0 - 3 x 520 Vac
  • Rated current 3 x 8 - 3 x 250 A+N
  • Leakage current 19.00 - 37.00 mA
  • Ambient temperature max. 50 °C
  • Degree of protection IP 20

  • Radio interference suppression filter complying with
    DIN EN 60939-2, UL 1283, CSA C22.2 No.8

  • Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HLV 110-500/12
Product Name Radio Interference Suppression Filter
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products