Block USA, Inc. Radio Interference Suppression Filter HFE 156-230/1

Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet
Description
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radio Interference Suppression Filter - HFE 156-230/1 - Block USA, Inc.
Elgin, IL, USA
Radio Interference Suppression Filter
HFE 156-230/1
Radio Interference Suppression Filter HFE 156-230/1
Rated voltage 250 Vac Voltage range 0 - 250 Vac Rated current 1.00 - 16.00 A Leakage current 8.00 mA Ambient temperature max. 45 °C Degree of protection IP 20 Radio interference suppression filter to DIN EN 60939-2 Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
  • Rated voltage 250 Vac
  • Voltage range 0 - 250 Vac
  • Rated current 1.00 - 16.00 A
  • Leakage current 8.00 mA
  • Ambient temperature max. 45 °C
  • Degree of protection IP 20

  • Radio interference suppression filter to DIN EN 60939-2

  • Radio interference suppression filter for mains-side interference suppression of power supplies and electronic devices.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category EMI Filters and RFI Filters
Product Number HFE 156-230/1
Product Name Radio Interference Suppression Filter
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5867-2-ND - DigiKey
Specs
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
Power Line Filters - 1701335 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details