HLV 110-500/130 -- RADIO INTERFERENCE SUPPRESSION FILTER
Block USA, Inc.Radio Interference Suppression FilterHLV 110-500/130
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 19.00 - 37.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Block USA, Inc.
Done
Datasheet
Description
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 19.00 - 37.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 19.00 - 37.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.
Rated voltage 3 x 520 Vac
Voltage range 0 - 3 x 520 Vac
Rated current 3 x 8 - 3 x 250 A+N
Leakage current 19.00 - 37.00 mA
Ambient temperature max. 50 °C
Degree of protection IP 20
Radio interference suppression filter complying with
DIN EN 60939-2, UL 1283, CSA C22.2 No.8
Radio interference suppression filter for line-side interference suppression of single devices, frequency converters or as group interference suppression.